3M Ribbon Cable, 28Awg, 20 Conductor, 100Ft; Cable Shielding 3M 3302/20SF

Description
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 20 Conductor, 100Ft; Cable Shielding 3M - 27X7248 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 20 Conductor, 100Ft; Cable Shielding 3M
27X7248
Ribbon Cable, 28Awg, 20 Conductor, 100Ft; Cable Shielding 3M 27X7248
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7248
Product Name Ribbon Cable, 28Awg, 20 Conductor, 100Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6019A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details