3M 80610705974 3302/20(100 )=20/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M 3302/20

Description
80610705974 3302/20(100 )=20/CAB/RC/CC/28AWG /STR/.050 /100 ROHS COMPLIANT: YES
Datasheet
Description
80610705974 3302/20(100 )=20/CAB/RC/CC/28AWG /STR/.050 /100 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80610705974 3302/20(100 )=20/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M - 28AC8766 - Newark, An Avnet Company
Chicago, IL, United States
80610705974 3302/20(100 )=20/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M
28AC8766
80610705974 3302/20(100 )=20/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M 28AC8766
80610705974 3302/20(100 )=20/CAB/RC/CC/28AWG /STR/.050 /100 ROHS COMPLIANT: YES

80610705974 3302/20(100 )=20/CAB/RC/CC/28AWG/STR/.050 /100 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5919 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5919
Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5919
FLAT CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;COLOR CODED;100';20 CONDUCTORS - 70114921 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;COLOR CODED;100';20 CONDUCTORS
70114921
FLAT CABLE;COLOR CODED;100';20 CONDUCTORS 70114921
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 28AC8766 03F5919 70114921
Product Name 80610705974 3302/20(100 )=20/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M FLAT CABLE;COLOR CODED;100';20 CONDUCTORS
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian)
Cable Type Flat Cable
Cable Shielding No Shielding
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers