3M Ribbon Cable, Colour Coded Flat, 20 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M 3302-20

Description
Ribbon Cable, Colour Coded Flat, 20 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Colour Coded Flat, 20 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Colour Coded Flat, 20 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M - 31Y6081 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Colour Coded Flat, 20 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M
31Y6081
Ribbon Cable, Colour Coded Flat, 20 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M 31Y6081
Ribbon Cable, Colour Coded Flat, 20 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Ribbon Cable, Colour Coded Flat, 20 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 20 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M - 98K8799 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
98K8799
Ribbon Cable, 20 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M 98K8799
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31Y6081 98K8799
Product Name Ribbon Cable, Colour Coded Flat, 20 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M Ribbon Cable, 20 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 2024840 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 4
View Details