3M Flat Cable, 16Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M 3302/16

Description
FLAT CABLE, 16COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 16COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 16Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5918 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5918
Flat Cable, 16Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5918
FLAT CABLE, 16COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

FLAT CABLE, 16COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet
80610705958 3302/16(100 )=16/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M - 28AC8765 - Newark, An Avnet Company
Chicago, IL, United States
80610705958 3302/16(100 )=16/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M
28AC8765
80610705958 3302/16(100 )=16/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M 28AC8765
80610705958 3302/16(100 )=16/CAB/RC/CC/28AWG /STR/.050 /100 ROHS COMPLIANT: YES

80610705958 3302/16(100 )=16/CAB/RC/CC/28AWG/STR/.050 /100 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FLAT CABLE;COLOR CODED;100';16 CONDUCTORS - 70114920 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;COLOR CODED;100';16 CONDUCTORS
70114920
FLAT CABLE;COLOR CODED;100';16 CONDUCTORS 70114920
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 03F5918 28AC8765 70114920
Product Name Flat Cable, 16Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M 80610705958 3302/16(100 )=16/cab/rc/cc/28Awg/str/.050 /100 Rohs Compliant 3M FLAT CABLE;COLOR CODED;100';16 CONDUCTORS
Cable Type Flat Cable
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details