3M Flat Ribbon Cables 3302/15

Description
"Flat Ribbon Cable Multiple 15 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 15 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3302/15-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3302/15-ND
Flat Ribbon Cables 3302/15-ND
"Flat Ribbon Cable Multiple 15 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Multiple 15 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3302/15-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3302/15-DS-ND
Flat Ribbon Cables 19-3302/15-DS-ND
CBL RIBN 15COND 0.05 MULT FEET

CBL RIBN 15COND 0.05 MULT FEET

Buy Now Datasheet
Ribbon Cable, 15Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 56AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 15Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
56AC9364
Ribbon Cable, 15Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 56AC9364
RIBBON CABLE, 15WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloure d; Cable RoHS Compliant: Yes

RIBBON CABLE, 15WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Multi-coloured; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3302/15-ND 56AC9364
Product Name Flat Ribbon Cables Ribbon Cable, 15Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data