3M Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 3302/14

Description
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5917 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5917
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5917
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;COLOR CODED;100';14 CONDUCTORS - 70114919 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;COLOR CODED;100';14 CONDUCTORS
70114919
FLAT CABLE;COLOR CODED;100';14 CONDUCTORS 70114919
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 03F5917 70114919
Product Name Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M FLAT CABLE;COLOR CODED;100';14 CONDUCTORS
Cable Type Flat Cable
Cable Shielding No Shielding
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers