3M Electronics and Energy Business Electrical Vinyl Tape (3/4in x 66FT) premium grade 7 mil thick (-18C to 105C) 33+SUPER-3/4X66FT

Description
Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance. Features Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab Super stretchy and flexible PVC backing conforms readily to irregular surfaces Can be applied and used in a wide range of temperatures (–18°C to 105°) UL Listed and CSA certified
Description
Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance. Features Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab Super stretchy and flexible PVC backing conforms readily to irregular surfaces Can be applied and used in a wide range of temperatures (–18°C to 105°) UL Listed and CSA certified

Suppliers

Company
Product
Description
Supplier Links
Electrical Vinyl Tape (3/4in x 66FT) premium grade 7 mil thick (-18C to 105C) - 70113842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Vinyl Tape (3/4in x 66FT) premium grade 7 mil thick (-18C to 105C)
70113842
Electrical Vinyl Tape (3/4in x 66FT) premium grade 7 mil thick (-18C to 105C) 70113842
Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance. Features Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab Super stretchy and flexible PVC backing conforms readily to irregular surfaces Can be applied and used in a wide range of temperatures (–18°C to 105°) UL Listed and CSA certified

Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure).
The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance.
Features

  • Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab
  • Super stretchy and flexible PVC backing conforms readily to irregular surfaces
  • Can be applied and used in a wide range of temperatures (–18°C to 105°)
  • UL Listed and CSA certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113842
Product Name Electrical Vinyl Tape (3/4in x 66FT) premium grade 7 mil thick (-18C to 105C)
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Black
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF00812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details