3M Tape 33+SUPER-3/4X20FT

Description
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 20' (6.1m) 6.7 yds"
Request a Quote Datasheet
Description
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 20' (6.1m) 6.7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156004-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 20' (6.1m) 6.7 yds"

"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 20' (6.1m) 6.7 yds"

Buy Now Datasheet
Electrical Vinyl Tape (20ft X 3/4in) premium grade 7 mil thick (-18C to 105C) - 70113847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Vinyl Tape (20ft X 3/4in) premium grade 7 mil thick (-18C to 105C)
70113847
Electrical Vinyl Tape (20ft X 3/4in) premium grade 7 mil thick (-18C to 105C) 70113847
Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance. Features Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab Super stretchy and flexible PVC backing conforms readily to irregular surfaces Can be applied and used in a wide range of temperatures (–18°C to 105°) UL Listed and CSA certified

Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and varying weather conditions (including ultraviolet exposure).
The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance.
Features

  • Aggressive pressure sensitive rubber based adhesive provides a fast, reliable grab
  • Super stretchy and flexible PVC backing conforms readily to irregular surfaces
  • Can be applied and used in a wide range of temperatures (–18°C to 105°)
  • UL Listed and CSA certified
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Thermal Insulating Tapes Adhesive Tapes
Product Number 3M156004-ND 70113847
Product Name Tape Electrical Vinyl Tape (20ft X 3/4in) premium grade 7 mil thick (-18C to 105C)
Type Rubber Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Color Black Black
Temperature Resistance 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Adhesive Transfer - U477 - Budnick Converting, Inc.
Specs
Type Electrical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
General Purpose Double Sided Polyester Tape - D4003 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Pressure Sensitive
View Details