3M Electrical Insul Tape, Pvc, 20Ft X 0.75; Adhesive Type 3M 33+SUPER (3/4"X20FT)

Description
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.75"; Adhesive Type:Rubber Resin Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.75"; Adhesive Type:Rubber Resin Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 20Ft X 0.75; Adhesive Type 3M - 30M8008 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 20Ft X 0.75; Adhesive Type 3M
30M8008
Electrical Insul Tape, Pvc, 20Ft X 0.75; Adhesive Type 3M 30M8008
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.75"; Adhesive Type:Rubber Resin Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft; Colour:Black RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 20FT X 0.75"; Adhesive Type:Rubber Resin Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 30M8008
Product Name Electrical Insul Tape, Pvc, 20Ft X 0.75; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details