3M Electrical Insultape, Pvc, 32.9Mx50.8Mm; Tape Type 3M 33 50MM

Description
ELECTRICAL INSULTAPE, PVC, 32.9MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 32.9MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 32.9Mx50.8Mm; Tape Type 3M - 24W8006 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 32.9Mx50.8Mm; Tape Type 3M
24W8006
Electrical Insultape, Pvc, 32.9Mx50.8Mm; Tape Type 3M 24W8006
ELECTRICAL INSULTAPE, PVC, 32.9MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; RoHS Compliant: Yes

ELECTRICAL INSULTAPE, PVC, 32.9MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 24W8006
Product Name Electrical Insultape, Pvc, 32.9Mx50.8Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1711611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details