3M Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M 33 38MM

Description
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: Yes
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M - 24W8005 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M
24W8005
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M 24W8005
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: Yes

ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 24W8005
Product Name Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 603171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details