3M Electrical Insul Tape, Pvc, 108Ftx0.75; Adhesive Type 3M 33 19MM

Description
ELECTRICAL INSUL TAPE, PVC, 108FTX0.75"; Adhesive Type:-; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Metric:19mm RoHS Compliant: Yes
Description
ELECTRICAL INSUL TAPE, PVC, 108FTX0.75"; Adhesive Type:-; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Metric:19mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 33 Vinyl Electrical Tape is a general-purpose insulating tape made from polyvinyl chloride (PVC). It features excellent resistance to abrasion, moisture, alkalis, acids, and varying weather conditions, including sunlight. The tape has a high dielectric strength of over 5.6 kV/mm and is flame-retardant, making it suitable for a variety of electrical insulation applications. It is UL Listed under the UL 510 Standard for insulating tape, ensuring compliance with safety standards. This tape is designed for primary electrical insulation for wire and cable joints rated up to 600V and can be used for both indoor and outdoor applications. It is compatible with solid dielectric cable insulation and provides mechanical protection for high voltage cable joints and repairs. The tape has a thickness of 0.178 mm and an elongation of 200%, allowing it to conform well to surfaces. The recommended application technique involves wrapping the tape in half-lapped layers with sufficient tension to ensure a uniform covering. It has a shelf life of five years when stored under recommended conditions. Available in various roll sizes, this tape is a versatile choice for electrical insulation needs.

Datasheet Summary
Powered by GS/AI

3M 33 Vinyl Electrical Tape is a general-purpose insulating tape made from polyvinyl chloride (PVC). It features excellent resistance to abrasion, moisture, alkalis, acids, and varying weather conditions, including sunlight. The tape has a high dielectric strength of over 5.6 kV/mm and is flame-retardant, making it suitable for a variety of electrical insulation applications. It is UL Listed under the UL 510 Standard for insulating tape, ensuring compliance with safety standards. This tape is designed for primary electrical insulation for wire and cable joints rated up to 600V and can be used for both indoor and outdoor applications. It is compatible with solid dielectric cable insulation and provides mechanical protection for high voltage cable joints and repairs. The tape has a thickness of 0.178 mm and an elongation of 200%, allowing it to conform well to surfaces. The recommended application technique involves wrapping the tape in half-lapped layers with sufficient tension to ensure a uniform covering. It has a shelf life of five years when stored under recommended conditions. Available in various roll sizes, this tape is a versatile choice for electrical insulation needs.

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 108Ftx0.75; Adhesive Type 3M - 27W2342 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 108Ftx0.75; Adhesive Type 3M
27W2342
Electrical Insul Tape, Pvc, 108Ftx0.75; Adhesive Type 3M 27W2342
ELECTRICAL INSUL TAPE, PVC, 108FTX0.75"; Adhesive Type:-; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Metric:19mm RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 108FTX0.75"; Adhesive Type:-; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Metric:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 27W2342
Product Name Electrical Insul Tape, Pvc, 108Ftx0.75; Adhesive Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Vinyl Electrical Tape - 33+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details