3M Electric Insultape, Pvc, 20.12Mx19.05Mm; Tape Type 3M 33+ 19MM

Description
ELECTRIC INSULTAPE, PVC, 20.12MX19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: Yes
Datasheet
Description
ELECTRIC INSULTAPE, PVC, 20.12MX19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Insultape, Pvc, 20.12Mx19.05Mm; Tape Type 3M - 08WX9745 - Newark, An Avnet Company
Chicago, IL, United States
Electric Insultape, Pvc, 20.12Mx19.05Mm; Tape Type 3M
08WX9745
Electric Insultape, Pvc, 20.12Mx19.05Mm; Tape Type 3M 08WX9745
ELECTRIC INSULTAPE, PVC, 20.12MX19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: Yes

ELECTRIC INSULTAPE, PVC, 20.12MX19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 08WX9745
Product Name Electric Insultape, Pvc, 20.12Mx19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
2 mil Polyethylene Surface Protection Tape - 2105C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details