3M Power Sanding Sheets & Belts 314D CLOTH ROLL P320 25MM

Description
3M 314D CLOTH ROLL P320 25MM
Request a Quote
Description
3M 314D CLOTH ROLL P320 25MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 8064778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
8064778
Power Sanding Sheets & Belts 8064778
3M 314D CLOTH ROLL P320 25MM

3M 314D CLOTH ROLL P320 25MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 8064778
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199010 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34556 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details