3M Power Sanding Sheets & Belts 314D CLOTH ROLL P120 50MM

Description
3M 314D CLOTH ROLL P120 50MM
Request a Quote
Description
3M 314D CLOTH ROLL P120 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 8064756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
8064756
Power Sanding Sheets & Belts 8064756
3M 314D CLOTH ROLL P120 50MM

3M 314D CLOTH ROLL P120 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 8064756
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795115 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261196480 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3" x 24" - 742312-8F - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Silicon Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
View Details