3M 3M Scotchlok 31000 Black Copper Terminal Lug 31172 - 7 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud 31172

Description
The 3M Scotchlok 31000 black copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 7 in.
Datasheet
Description
The 3M Scotchlok 31000 black copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 7 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Black Copper Terminal Lug 31172 - 7 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-12709 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Black Copper Terminal Lug 31172 - 7 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud
054007-12709
3M Scotchlok 31000 Black Copper Terminal Lug 31172 - 7 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud 054007-12709
The 3M Scotchlok 31000 black copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 7 in.

The 3M Scotchlok 31000 black copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 7 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31172
Terminals 31172
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12709 31172
Product Name 3M Scotchlok 31000 Black Copper Terminal Lug 31172 - 7 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details