3M 3M Scotchlok 31000 Green Copper Terminal Lug 31168 - 6.72 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud 31168

Description
The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 6.72 in.
Datasheet
Description
The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 6.72 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Green Copper Terminal Lug 31168 - 6.72 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-11981 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Green Copper Terminal Lug 31168 - 6.72 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud
054007-11981
3M Scotchlok 31000 Green Copper Terminal Lug 31168 - 6.72 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud 054007-11981
The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 6.72 in.

The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 6.72 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31168
Terminals 31168
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-11981 31168
Product Name 3M Scotchlok 31000 Green Copper Terminal Lug 31168 - 6.72 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Posts - 1796927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details