3M 3M Scotchlok 31000 Blue Copper Terminal Lug 31160 - 6 in Length - 0.762 in Inside Diameter - Two Hole - 1/2 in Stud 31160

Description
The 3M Scotchlok 31000 blue copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6 in.
Description
The 3M Scotchlok 31000 blue copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Blue Copper Terminal Lug 31160 - 6 in Length - 0.762 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-11979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Blue Copper Terminal Lug 31160 - 6 in Length - 0.762 in Inside Diameter - Two Hole - 1/2 in Stud
054007-11979
3M Scotchlok 31000 Blue Copper Terminal Lug 31160 - 6 in Length - 0.762 in Inside Diameter - Two Hole - 1/2 in Stud 054007-11979
The 3M Scotchlok 31000 blue copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6 in.

The 3M Scotchlok 31000 blue copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-11979
Product Name 3M Scotchlok 31000 Blue Copper Terminal Lug 31160 - 6 in Length - 0.762 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details