3M Terminals 31156

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31156
Terminals 31156
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Red Copper Terminal Lug 31156 - 5.75 in Length - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-12667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Red Copper Terminal Lug 31156 - 5.75 in Length - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud
054007-12667
3M Scotchlok 31000 Red Copper Terminal Lug 31156 - 5.75 in Length - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud 054007-12667
The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 5.75 in.

The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 5.75 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31156 054007-12667
Product Name Terminals 3M Scotchlok 31000 Red Copper Terminal Lug 31156 - 5.75 in Length - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers