3M Terminals 31149

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31149
Terminals 31149
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Yellow Copper Terminal Lug 31149 - 5.31 in Length - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-12626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Yellow Copper Terminal Lug 31149 - 5.31 in Length - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud
054007-12626
3M Scotchlok 31000 Yellow Copper Terminal Lug 31149 - 5.31 in Length - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud 054007-12626
The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 5.31 in.

The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 5.31 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31149 054007-12626
Product Name Terminals 3M Scotchlok 31000 Yellow Copper Terminal Lug 31149 - 5.31 in Length - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details