3M Terminals 31141

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31141
Terminals 31141
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Orange Copper Terminal Lug 31141 - 5.13 in Length - 0.49 in Inside Diameter - Two Hole - 1/2 in Stud - 051138-69246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Orange Copper Terminal Lug 31141 - 5.13 in Length - 0.49 in Inside Diameter - Two Hole - 1/2 in Stud
051138-69246
3M Scotchlok 31000 Orange Copper Terminal Lug 31141 - 5.13 in Length - 0.49 in Inside Diameter - Two Hole - 1/2 in Stud 051138-69246
The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.13 in.

The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.13 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31141 051138-69246
Product Name Terminals 3M Scotchlok 31000 Orange Copper Terminal Lug 31141 - 5.13 in Length - 0.49 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details