3M Terminals 31137

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31137
Terminals 31137
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Black Copper Terminal Lug 31137 - 5.03 in Length - 0.44 in Inside Diameter - Two Hole - 1/2 in Stud - 051138-69245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Black Copper Terminal Lug 31137 - 5.03 in Length - 0.44 in Inside Diameter - Two Hole - 1/2 in Stud
051138-69245
3M Scotchlok 31000 Black Copper Terminal Lug 31137 - 5.03 in Length - 0.44 in Inside Diameter - Two Hole - 1/2 in Stud 051138-69245
The 3M Scotchlok 31000 black copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 5.03 in.

The 3M Scotchlok 31000 black copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 5.03 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31137 051138-69245
Product Name Terminals 3M Scotchlok 31000 Black Copper Terminal Lug 31137 - 5.03 in Length - 0.44 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details