3M Terminals 31129

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31129
Terminals 31129
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Green Copper Terminal Lug 31129 - 4.85 in Length - 0.36 in Inside Diameter - Two Hole - 1/2 in Stud - 051138-52498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Green Copper Terminal Lug 31129 - 4.85 in Length - 0.36 in Inside Diameter - Two Hole - 1/2 in Stud
051138-52498
3M Scotchlok 31000 Green Copper Terminal Lug 31129 - 4.85 in Length - 0.36 in Inside Diameter - Two Hole - 1/2 in Stud 051138-52498
The 3M Scotchlok 31000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 4.85 in.

The 3M Scotchlok 31000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 4.85 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31129 051138-52498
Product Name Terminals 3M Scotchlok 31000 Green Copper Terminal Lug 31129 - 4.85 in Length - 0.36 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details