3M 3M Scotchlok 31000 Brown Copper Terminal Lug 31125 - 4.85 in Length - 0.31 in Inside Diameter - Two Hole - 1/2 in Stud 31125

Description
The 3M Scotchlok 31000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 4.85 in.
Datasheet
Description
The 3M Scotchlok 31000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 4.85 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Brown Copper Terminal Lug 31125 - 4.85 in Length - 0.31 in Inside Diameter - Two Hole - 1/2 in Stud - 051138-52497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Brown Copper Terminal Lug 31125 - 4.85 in Length - 0.31 in Inside Diameter - Two Hole - 1/2 in Stud
051138-52497
3M Scotchlok 31000 Brown Copper Terminal Lug 31125 - 4.85 in Length - 0.31 in Inside Diameter - Two Hole - 1/2 in Stud 051138-52497
The 3M Scotchlok 31000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 4.85 in.

The 3M Scotchlok 31000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 4.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31125
Terminals 31125
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051138-52497 31125
Product Name 3M Scotchlok 31000 Brown Copper Terminal Lug 31125 - 4.85 in Length - 0.31 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details