3M Terminals 31122

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31122
Terminals 31122
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Gray Copper Terminal Lug 31122 - 4.19 in Length - 0.25 in Inside Diameter - Two Hole - 1/2 in Stud - 051138-52496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Gray Copper Terminal Lug 31122 - 4.19 in Length - 0.25 in Inside Diameter - Two Hole - 1/2 in Stud
051138-52496
3M Scotchlok 31000 Gray Copper Terminal Lug 31122 - 4.19 in Length - 0.25 in Inside Diameter - Two Hole - 1/2 in Stud 051138-52496
The 3M Scotchlok 31000 gray copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 4.19 in.

The 3M Scotchlok 31000 gray copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 4.19 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31122 051138-52496
Product Name Terminals 3M Scotchlok 31000 Gray Copper Terminal Lug 31122 - 4.19 in Length - 0.25 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details