3M Terminals 31068

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31068
Terminals 31068
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Green Copper Terminal Lug 31068 - 5.12 in Length - 0.92 in Inside Diameter - One Hole - 1/2 in Stud - 054007-11980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Green Copper Terminal Lug 31068 - 5.12 in Length - 0.92 in Inside Diameter - One Hole - 1/2 in Stud
054007-11980
3M Scotchlok 31000 Green Copper Terminal Lug 31068 - 5.12 in Length - 0.92 in Inside Diameter - One Hole - 1/2 in Stud 054007-11980
The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 5.12 in.

The 3M Scotchlok 31000 green copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 5.12 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31068 054007-11980
Product Name Terminals 3M Scotchlok 31000 Green Copper Terminal Lug 31068 - 5.12 in Length - 0.92 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details