3M Terminals 31066

Description
Terminals COPPER COMPRESS LUG
Datasheet
Description
Terminals COPPER COMPRESS LUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31066
Terminals 31066
Terminals COPPER COMPRESS LUG

Terminals COPPER COMPRESS LUG

Buy Now Datasheet
3M Scotchlok 31000 Brown Copper Terminal Lug 31066 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Brown Copper Terminal Lug 31066 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 1/2 in Stud
054007-12675
3M Scotchlok 31000 Brown Copper Terminal Lug 31066 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 1/2 in Stud 054007-12675
The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 4.5 in.

The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 4.5 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31066 054007-12675
Product Name Terminals 3M Scotchlok 31000 Brown Copper Terminal Lug 31066 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details