3M 3M Scotchlok 31000 Red Copper Terminal Lug 31056 - 3.84 in Length - 0.7 in Inside Diameter - One Hole - 1/2 in Stud 31056

Description
The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 3.84 in.
Description
The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 3.84 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Red Copper Terminal Lug 31056 - 3.84 in Length - 0.7 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Red Copper Terminal Lug 31056 - 3.84 in Length - 0.7 in Inside Diameter - One Hole - 1/2 in Stud
054007-12659
3M Scotchlok 31000 Red Copper Terminal Lug 31056 - 3.84 in Length - 0.7 in Inside Diameter - One Hole - 1/2 in Stud 054007-12659
The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 3.84 in.

The 3M Scotchlok 31000 red copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 3.84 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12659
Product Name 3M Scotchlok 31000 Red Copper Terminal Lug 31056 - 3.84 in Length - 0.7 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers