3M 3M Scotchlok 31000 Yellow Copper Terminal Lug 31049 - 3.38 in Length - 0.59 in Inside Diameter - One Hole - 1/2 in Stud 31049

Description
The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.38 in.
Datasheet
Description
The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.38 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Yellow Copper Terminal Lug 31049 - 3.38 in Length - 0.59 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Yellow Copper Terminal Lug 31049 - 3.38 in Length - 0.59 in Inside Diameter - One Hole - 1/2 in Stud
054007-12618
3M Scotchlok 31000 Yellow Copper Terminal Lug 31049 - 3.38 in Length - 0.59 in Inside Diameter - One Hole - 1/2 in Stud 054007-12618
The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.38 in.

The 3M Scotchlok 31000 yellow copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.38 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31049
Terminals 31049
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12618 31049
Product Name 3M Scotchlok 31000 Yellow Copper Terminal Lug 31049 - 3.38 in Length - 0.59 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details