3M 3M Scotchlok 31000 Purple Copper Terminal Lug 31045 - 3.32 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud 31045

Description
The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.32 in.
Description
The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.32 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Purple Copper Terminal Lug 31045 - 3.32 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Purple Copper Terminal Lug 31045 - 3.32 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud
054007-12592
3M Scotchlok 31000 Purple Copper Terminal Lug 31045 - 3.32 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud 054007-12592
The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.32 in.

The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.32 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12592
Product Name 3M Scotchlok 31000 Purple Copper Terminal Lug 31045 - 3.32 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details