3M Rectangular Connectors - 31041 31041

Description
Manufacturer: 3M Win Source Part Number: 906532-31041 Series: Scotchlok™ 31000 Features: Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007125761, 05400712576, 7000031400, 80610033377
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 906532-31041 Series: Scotchlok™ 31000 Features: Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007125761, 05400712576, 7000031400, 80610033377
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 31041 - 906532-31041 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 31041
906532-31041
Rectangular Connectors - 31041 906532-31041
Manufacturer: 3M Win Source Part Number: 906532-31041 Series: Scotchlok™ 31000 Features: Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007125761, 05400712576, 7000031400, 80610033377

Manufacturer: 3M
Win Source Part Number: 906532-31041
Series: Scotchlok™ 31000
Features: Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 00054007125761, 05400712576, 7000031400, 80610033377

Buy Now Datasheet
Lugs - 31041-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud

Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud

Buy Now Datasheet
Electronic Connector - 395-31041 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
395-31041
Electronic Connector 395-31041
Lug Terminal (3/0)AWG Copper 79.5mm Tin Carton Product overview: 31041 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-31041 can be used for catalog matching and distributor lookup.

Lug Terminal (3/0)AWG Copper 79.5mm Tin Carton Product overview: 31041 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-31041 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3M(Tm) Scotchlok(Tm) Copper One Hole Long Barrel Lug 31041, Up To 35 Kv, 3/0 Awg, Orange 3M - 95B0960 - Newark, An Avnet Company
Chicago, IL, United States
3M(Tm) Scotchlok(Tm) Copper One Hole Long Barrel Lug 31041, Up To 35 Kv, 3/0 Awg, Orange 3M
95B0960
3M(Tm) Scotchlok(Tm) Copper One Hole Long Barrel Lug 31041, Up To 35 Kv, 3/0 Awg, Orange 3M 95B0960
3M(TM) Scotchlok(TM) Copper One Hole Long Barrel Lug 31041, up to 35 kV, 3/0 AWG, Orange

3M(TM) Scotchlok(TM) Copper One Hole Long Barrel Lug 31041, up to 35 kV, 3/0 AWG, Orange

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906532-31041 31041-ND 395-31041 95B0960
Product Name Rectangular Connectors - 31041 Lugs Electronic Connector 3M(Tm) Scotchlok(Tm) Copper One Hole Long Barrel Lug 31041, Up To 35 Kv, 3/0 Awg, Orange 3M
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details