3M 3M Scotchlok 31000 Orange Copper Terminal Lug 31041 - 3.13 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud 31041

Description
The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.13 in.
Datasheet
Description
The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.13 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Orange Copper Terminal Lug 31041 - 3.13 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12576 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Orange Copper Terminal Lug 31041 - 3.13 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud
054007-12576
3M Scotchlok 31000 Orange Copper Terminal Lug 31041 - 3.13 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud 054007-12576
The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.13 in.

The 3M Scotchlok 31000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.13 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31041
Terminals 31041
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12576 31041
Product Name 3M Scotchlok 31000 Orange Copper Terminal Lug 31041 - 3.13 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details