3M Aqua Burnish Pad 27" 3M 3100 27 IN

Description
Aqua Burnish Pad 27"
Description
Aqua Burnish Pad 27"

Suppliers

Company
Product
Description
Supplier Links
Aqua Burnish Pad 27
Chicago, IL, United States
Aqua Burnish Pad 27" 3M
65X4570
Aqua Burnish Pad 27" 3M 65X4570
Aqua Burnish Pad 27"

Aqua Burnish Pad 27"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65X4570
Product Name Aqua Burnish Pad 27" 3M
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details