Win Source Part Number: 965359-30310-6002HB
Category: Connectors, Interconnects>Rectan
Series: 303
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.366" (9.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.236" (6.00mm)
Alternative Parts (Cross-Reference): 10-89-7101; M20-9980545; M20-9760542; M20-9720545; 10-89-7102; 90131-012530310-6002
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: SE008001767,-30310-6
Base Product Number: 30310
CONNECTOR, HEADER, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
CONN HEADER VERT 10POS 2.54MM
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 30310-6002HB | 965359-30310-6002HB | 94Y6861 | 30310-6002HB |
| Product Name | Headers & Wire Housings | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 10Way; Pitch Spacing 3M | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers | IC Headers; Header |
| Mounting | Through-Hole; Through Hole | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole | |
| Current Rating | 1 amps | 1 amps | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Contact Plating | Gold; Gold | Gold; Gold Plated Contacts |