3M Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M 303 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M - 81H9252 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M
81H9252
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M 81H9252
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 81H9252
Product Name Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Double Coated Polyester Film - 262M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Kwiky Dot™ Discs - KD05750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details