MARKER HOLDER SLEEVE, SNAP-ON, TRANSPARENT/WHITE, 15MM L, PK1000; Marker Type:Pre Printed; Legend:-; Legend Colour:-; Marker Colour:Transparent, White; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 73R3896 |
| Product Name | Marker Holder Sleeve, Snap-On, Transparent/white, 15Mm L, Pk1000; Marker Type 3M |