3M Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M 301E 48MM

Description
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M - 75Y5164 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M
75Y5164
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M 75Y5164
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y5164
Product Name Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details
Lead Foil Tape (Linered) - 420 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0068 inches (0.1727 mm)
Adhesive Lead
View Details