3M Tape, Barricade, Pe, Black/yellow, 3Inx300Ft; Tape Type 3M 301 (3"X300FT)

Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Tape Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Tape Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/yellow, 3Inx300Ft; Tape Type 3M - 81H9250 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/yellow, 3Inx300Ft; Tape Type 3M
81H9250
Tape, Barricade, Pe, Black/yellow, 3Inx300Ft; Tape Type 3M 81H9250
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Tape Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Tape Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 81H9250
Product Name Tape, Barricade, Pe, Black/yellow, 3Inx300Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF040MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details