3M Tape, 55M X 18Mm, Yellow, Crepe Paper; Adhesive Type 3M 301+, 18 MM X 55 M

Description
TAPE, 55M X 18MM, YELLOW, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Paint Masking; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 18MM, YELLOW, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Paint Masking; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 18Mm, Yellow, Crepe Paper; Adhesive Type 3M - 01AC7501 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 18Mm, Yellow, Crepe Paper; Adhesive Type 3M
01AC7501
Tape, 55M X 18Mm, Yellow, Crepe Paper; Adhesive Type 3M 01AC7501
TAPE, 55M X 18MM, YELLOW, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Paint Masking; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

TAPE, 55M X 18MM, YELLOW, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Paint Masking; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 01AC7501
Product Name Tape, 55M X 18Mm, Yellow, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508749-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
KD11 Crepe Paper Tape - KD11-20MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details