3M 3M Scotchlok 30000 Orange Copper Terminal Lug 30041 - 2.63 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud 30041

Description
The 3M Scotchlok 30000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 2.63 in.
Datasheet
Description
The 3M Scotchlok 30000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 2.63 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Orange Copper Terminal Lug 30041 - 2.63 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12568 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Orange Copper Terminal Lug 30041 - 2.63 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud
054007-12568
3M Scotchlok 30000 Orange Copper Terminal Lug 30041 - 2.63 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud 054007-12568
The 3M Scotchlok 30000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 2.63 in.

The 3M Scotchlok 30000 orange copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 2.63 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
30041
Terminals 30041
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12568 30041
Product Name 3M Scotchlok 30000 Orange Copper Terminal Lug 30041 - 2.63 in Length - 0.49 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details