3M 3M Scotchlok 30000 Pink Copper Terminal Lug 30032 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 3/8 in Stud 30032

Description
The 3M Scotchlok 30000 pink copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 2.16 in.
Datasheet
Description
The 3M Scotchlok 30000 pink copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 2.16 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Pink Copper Terminal Lug 30032 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 3/8 in Stud - 054007-12535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Pink Copper Terminal Lug 30032 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 3/8 in Stud
054007-12535
3M Scotchlok 30000 Pink Copper Terminal Lug 30032 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 3/8 in Stud 054007-12535
The 3M Scotchlok 30000 pink copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 2.16 in.

The 3M Scotchlok 30000 pink copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 2.16 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
30032
Terminals 30032
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12535 30032
Product Name 3M Scotchlok 30000 Pink Copper Terminal Lug 30032 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 3/8 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details