The 3M Scotchlok 30000 pink copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 2.16 in.
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 30031 | 054007-12527 |
| Product Name | Terminals | 3M Scotchlok 30000 Pink Copper Terminal Lug 30031 - 2.16 in Length - 0.394 in Inside Diameter - One Hole - 5/16 in Stud |
| Terminal Type | Wire Lug |