3M 3M Scotchlok 30000 Green Copper Terminal Lug 30028 - 1.97 in Length - 0.358 in Inside Diameter - One Hole - 3/8 in Stud 30028

Description
The 3M Scotchlok 30000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.97 in.
Description
The 3M Scotchlok 30000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.97 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Green Copper Terminal Lug 30028 - 1.97 in Length - 0.358 in Inside Diameter - One Hole - 3/8 in Stud - 054007-12519 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Green Copper Terminal Lug 30028 - 1.97 in Length - 0.358 in Inside Diameter - One Hole - 3/8 in Stud
054007-12519
3M Scotchlok 30000 Green Copper Terminal Lug 30028 - 1.97 in Length - 0.358 in Inside Diameter - One Hole - 3/8 in Stud 054007-12519
The 3M Scotchlok 30000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.97 in.

The 3M Scotchlok 30000 green copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.97 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12519
Product Name 3M Scotchlok 30000 Green Copper Terminal Lug 30028 - 1.97 in Length - 0.358 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details