3M Terminals - Rectangular Connectors 30023

Description
SCOTCHLOK COPPER ONE HOLE LUG
Request a Quote Datasheet
Description
SCOTCHLOK COPPER ONE HOLE LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 3M162526-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
3M162526-ND
Terminals - Rectangular Connectors 3M162526-ND
SCOTCHLOK COPPER ONE HOLE LUG

SCOTCHLOK COPPER ONE HOLE LUG

Buy Now Datasheet
3M Scotchlok 30000 Brown Copper Terminal Lug 30023 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 5/16 in Stud - 054007-12485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Brown Copper Terminal Lug 30023 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 5/16 in Stud
054007-12485
3M Scotchlok 30000 Brown Copper Terminal Lug 30023 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 5/16 in Stud 054007-12485
The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.

The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M162526-ND 054007-12485
Product Name Terminals - Rectangular Connectors 3M Scotchlok 30000 Brown Copper Terminal Lug 30023 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 5/16 in Stud
Terminal Type Standard Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers