3M Rectangular Connectors - 30023 30023

Description
Manufacturer: 3M Win Source Part Number: 855478-30023 Series: Scotchlok™ 30000 Features: Terminal Connector Rectangular Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007124856, 3M162526, 3M30023, 3M30023-ND, 7000031390, 80610033278
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 855478-30023 Series: Scotchlok™ 30000 Features: Terminal Connector Rectangular Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007124856, 3M162526, 3M30023, 3M30023-ND, 7000031390, 80610033278
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 30023 - 855478-30023 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 30023
855478-30023
Rectangular Connectors - 30023 855478-30023
Manufacturer: 3M Win Source Part Number: 855478-30023 Series: Scotchlok™ 30000 Features: Terminal Connector Rectangular Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 00054007124856, 3M162526, 3M30023, 3M30023-ND, 7000031390, 80610033278

Manufacturer: 3M
Win Source Part Number: 855478-30023
Series: Scotchlok™ 30000
Features: Terminal Connector Rectangular
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 00054007124856, 3M162526, 3M30023, 3M30023-ND, 7000031390, 80610033278

Buy Now Datasheet
Lugs - 3M162526-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Standard 2 AWG 5/16 Stud

Terminal Connector Rectangular Standard 2 AWG 5/16 Stud

Buy Now Datasheet
3M Scotchlok Copper One Hole Lug 30023, Up To 35 Kv, 2 Awg, Brown 3M - 81H9242 - Newark, An Avnet Company
Chicago, IL, United States
3M Scotchlok Copper One Hole Lug 30023, Up To 35 Kv, 2 Awg, Brown 3M
81H9242
3M Scotchlok Copper One Hole Lug 30023, Up To 35 Kv, 2 Awg, Brown 3M 81H9242
3M Scotchlok Copper One Hole Lug 30023, up to 35 kV, 2 AWG, Brown

3M Scotchlok Copper One Hole Lug 30023, up to 35 kV, 2 AWG, Brown

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855478-30023 3M162526-ND 81H9242
Product Name Rectangular Connectors - 30023 Lugs 3M Scotchlok Copper One Hole Lug 30023, Up To 35 Kv, 2 Awg, Brown 3M
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details