3M Terminals 30021

Description
Terminals Copper One-Hole Lug
Datasheet
Description
Terminals Copper One-Hole Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
30021
Terminals 30021
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet
3M Scotchlok 30000 Gray Copper Terminal Lug 30021 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 3/8 in Stud - 054007-12469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Gray Copper Terminal Lug 30021 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 3/8 in Stud
054007-12469
3M Scotchlok 30000 Gray Copper Terminal Lug 30021 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 3/8 in Stud 054007-12469
The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 30021 054007-12469
Product Name Terminals 3M Scotchlok 30000 Gray Copper Terminal Lug 30021 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details