Lug Terminal 4AWG Copper 49.3mm Tin Carton Product overview: 30021 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-30021 can be used for catalog matching and distributor lookup.
Manufacturer: 3M
Win Source Part Number: 855477-30021
Series: Scotchlok™ 30000
Features: Terminal Connector Rectangular
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 00054007124696, 05400712469, 7100006644, 80610033252
Terminal Connector Rectangular Standard 4 AWG 3/8 Stud
3M(TM) Scotchlok(TM) Copper One Hole Lug 30021, up to 35 kV, 4 AWG, Gray
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 395-30021 | 855477-30021 | 30021-ND | 81H9240 |
| Product Name | Electronic Connector | Rectangular Connectors - 30021 | Lugs | 3M(Tm) Scotchlok(Tm) Copper One Hole Lug 30021, Up To 35 Kv, 4 Awg, Gray 3M |
| Termination | Crimp |