3M Terminals 30019

Description
Terminals Copper One-Hole Lug
Datasheet
Description
Terminals Copper One-Hole Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
30019
Terminals 30019
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet
3M Scotchlok 30000 Gray Copper Terminal Lug 30019 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 1/4 in Stud - 054007-12451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Gray Copper Terminal Lug 30019 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 1/4 in Stud
054007-12451
3M Scotchlok 30000 Gray Copper Terminal Lug 30019 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 1/4 in Stud 054007-12451
The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 30019 054007-12451
Product Name Terminals 3M Scotchlok 30000 Gray Copper Terminal Lug 30019 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - 1/4 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details