3M 3M Scotchlok 30000 Gray Copper Terminal Lug 30018 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - #10 Stud 30018

Description
The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.
Description
The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Gray Copper Terminal Lug 30018 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - #10 Stud - 054007-12444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Gray Copper Terminal Lug 30018 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - #10 Stud
054007-12444
3M Scotchlok 30000 Gray Copper Terminal Lug 30018 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - #10 Stud 054007-12444
The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

The 3M Scotchlok 30000 gray copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4 awg. The overall length measures 1.94 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12444
Product Name 3M Scotchlok 30000 Gray Copper Terminal Lug 30018 - 1.94 in Length - 0.247 in Inside Diameter - One Hole - #10 Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1251959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers