3M 3M Scotchlok 30000 Blue Copper Terminal Lug 30015 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 1/4 in Stud 30015

Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.
Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Blue Copper Terminal Lug 30015 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 1/4 in Stud - 054007-12428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Blue Copper Terminal Lug 30015 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 1/4 in Stud
054007-12428
3M Scotchlok 30000 Blue Copper Terminal Lug 30015 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 1/4 in Stud 054007-12428
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12428
Product Name 3M Scotchlok 30000 Blue Copper Terminal Lug 30015 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 1/4 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1598-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details